EN
  • EN
  • DE

PCM3052ARTFRG4

Part No PCM3052ARTFRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC 24BIT 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 101 / 105
Dynamic Range, ADCs / DACs (db) Typ 101 / 104
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN
Win Source Part Number 1087037-PCM3052ARTFRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM3052ARTFRG4 CAD Model

Description

Product Overview: PCM3052ARTFRG4

The PCM3052ARTFRG4 is a high-quality audio codec with single-ended input developed by Texas Instruments, a leader in semiconductor solutions. This advanced audio codec is designed to provide top-notch audio performance for a wide range of applications, including professional audio equipment, high-fidelity consumer audio systems, and digital audio effects processors.

Key Features

  • High-Performance Audio Codec: The PCM3052ARTFRG4 delivers exceptional audio quality with a 24-bit resolution and a sampling rate that can support up to 96 kHz, ensuring high-fidelity sound reproduction.
  • Single-Ended Input: It offers single-ended analog inputs, making it compatible with a variety of audio sources and simplifying system design.
  • Low Power Consumption: Designed to be energy-efficient, this codec operates with minimal power, making it ideal for portable and battery-powered audio applications.
  • Integrated Digital Filters: The device includes built-in digital filters that help to reduce noise and improve audio signal quality.
  • Flexible Functionality: It features a user-friendly interface with programmable functions and control via a serial bus, allowing for easy integration into complex audio systems.

Applications

The PCM3052ARTFRG4 is versatile and can be used in a variety of audio applications. Its high-quality audio conversion makes it suitable for:

  • Professional Audio Recording and Mixing Consoles
  • High-End Audio Playback Systems
  • Multimedia and Home Theater Systems
  • Digital Audio Workstations
  • Audio Interfaces and Sound Cards

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PCM3052ARTFRG4 is no exception. It is built to meet the stringent requirements of the audio industry, ensuring reliability and performance. This codec is also RoHS compliant, adhering to environmental standards and regulations.

Whether you're designing a sophisticated audio processing system or looking to enhance the sound quality of a consumer audio product, the PCM3052ARTFRG4 from Texas Instruments provides the features and performance needed to achieve outstanding audio results.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0370 $60.1480
9+ $12.3381 $111.0429
13+ $11.9525 $155.3825
18+ $11.5670 $208.2060
23+ $11.1814 $257.1722
30+ $10.0247 $300.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess