EN
  • EN
  • DE
  • IT

PCM3793RHB

Part No PCM3793RHB
Manufacturer Texas Instruments
Description Low-Power Stereo Audio CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236467-PCM3793RHB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM3793RHB CAD Model

Description

The PCM3793RHB is a state-of-the-art audio codec from Texas Instruments, designed to provide high-quality sound reproduction and recording capabilities for a wide range of audio applications. This integrated circuit is part of TI's esteemed audio codec product line, which is known for its superior performance, low power consumption, and exceptional audio fidelity.

Key Features

  • High-Performance Audio: With its advanced architecture, the PCM3793RHB delivers pristine audio quality, ensuring that both playback and recording are crystal clear.
  • Low Power Consumption: The device is optimized for power-sensitive applications, making it ideal for portable and battery-powered devices where efficiency is crucial.
  • Flexible Audio Interface: It supports multiple audio formats and interfaces, providing versatility for designers to integrate the codec into various audio systems.
  • Integrated Headphone Amplifier: The PCM3793RHB comes with a built-in headphone amplifier, reducing the need for additional external components and simplifying the design process.

Applications

The PCM3793RHB is suitable for a diverse range of products, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Home Audio Systems
  • Automotive Audio Systems
  • Professional Audio Equipment

Technical Specifications

At the heart of the PCM3793RHB's technical prowess are its specifications, which include:

  • Signal-to-Noise Ratio (SNR): Provides excellent dynamic range for both DAC and ADC paths.
  • Total Harmonic Distortion (THD): Minimally invasive distortion levels ensure audio integrity is maintained.
  • Sampling Rates: Supports a range of sampling rates to accommodate various audio standards and requirements.
  • Package: The PCM3793RHB is available in a compact RHB package, making it suitable for space-constrained applications.

With its blend of performance, power efficiency, and design flexibility, the PCM3793RHB from Texas Instruments stands out as a top-tier solution for any audio system developer seeking to elevate their product's sound experience.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess