EN
  • EN
  • DE

PCM3794ARHBRG4

Part No PCM3794ARHBRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Low-Power Stereo Audio CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236471-PCM3794ARHBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM3794ARHBRG4 CAD Model

Description

The PCM3794ARHBRG4 is a highly integrated audio codec from Texas Instruments designed for portable digital audio applications. This low-power stereo audio codec incorporates digital, analog, and mixed-signal functions into a single chip, offering a compact and efficient solution for audio signal processing.

Key Features:

  • Audio Quality: The device supports 24-bit linear PCM input and output, and a sampling rate up to 96 kHz, ensuring high-fidelity audio playback and recording.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the codec consumes minimal power, making it ideal for battery-operated devices.
  • Integrated Digital Filters: On-chip digital filtering options such as programmable notch filter, bass boost, and 3D enhancement enrich the audio output without the need for external processing.
  • Flexible I/O: The PCM3794ARHBRG4 features multiple analog input and output channels, a microphone preamp input, and line-level inputs, providing versatility in connecting various audio sources and sinks.
  • Programmable Gain Amplifier: The built-in programmable gain amplifier (PGA) allows for precise control over the input signal level, optimizing the dynamic range of recordings.

Applications:

With its robust feature set, the PCM3794ARHBRG4 is suitable for a wide range of applications, including:

  • Portable and handheld audio devices
  • Smartphones and tablets
  • Personal digital assistants (PDAs)
  • MP3 players
  • Portable media players
  • Audio docking stations
  • Sound cards and audio interfaces

Package and Quality:

The PCM3794ARHBRG4 is available in a compact 32-pin QFN package, which enables a small form factor for space-constrained designs. Texas Instruments ensures high reliability and performance, making this codec a dependable choice for developers and manufacturers in the audio industry.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess