EN
  • EN
  • DE

PCM5102PW

Part No PCM5102PW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16/24/32BIT 384K 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series DirectPath™
Package Bulk
Product Status Not For New Designs
Type DAC, Audio
Number of Channels 1
Resolution (Bits) 16 b, 24 b, 32 b
Sampling Rate (Per Second) 384k
Data Interface PCM
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number PCM5102
Standard Package 70 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653799-PCM5102PW
Ultra Librarian 3D Model Ultra Librarian PCM5102PW CAD Model

Description

The PCM5102PW from Texas Instruments is a high-performance, easy-to-use audio digital-to-analog converter (DAC) that offers excellent sound quality and is suitable for a wide range of consumer audio applications. This DAC is a preferred choice for audio enthusiasts and professionals alike, thanks to its advanced features and superior audio fidelity.

Key Features:

  • High-Resolution Audio: The PCM5102PW supports 32-bit resolution and a sampling rate of up to 384 kHz, which allows it to reproduce audio with incredible clarity and detail.
  • DirectPath™ Technology: This feature eliminates the need for an external DC blocking capacitor, simplifying the circuit design and reducing the overall bill of materials.
  • Integrated Negative Charge Pump: The onboard negative charge pump helps in maintaining a high dynamic range and reducing power supply noise, leading to a cleaner audio output.
  • Flexible Interface: The device offers a flexible I²S and TDM audio interface that makes it compatible with a variety of digital audio sources and processors.
  • Low THD+N: With a total harmonic distortion plus noise (THD+N) of just 0.008%, the PCM5102PW ensures a pure and uncolored audio output.

Applications:

  • High-fidelity audio systems
  • Home theater systems
  • Digital mixing consoles
  • Automotive audio systems
  • Portable audio devices

The PCM5102PW is housed in a TSSOP package and is designed with a 2VRMS ground-centered output, which makes it compatible with a variety of audio equipment without the need for additional conversion stages. Its excellent signal-to-noise ratio (SNR) and low power consumption make it an ideal choice for battery-powered devices, ensuring long hours of high-quality audio playback.

Overall, the PCM5102PW stands out as a versatile and reliable audio DAC that delivers professional-grade audio quality, making it a top choice for designers and audiophiles who require the best in sound reproduction.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2239 $61.1195
10+ $10.0299 $100.2990
16+ $9.7165 $155.4640
22+ $9.4030 $206.8660
28+ $9.0896 $254.5088
37+ $8.1493 $301.5241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,877 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess