EN
  • EN
  • DE

PCM5142PW

Part No PCM5142PW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16/24/32BIT 384K 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series DirectPath™
Package Tube
Product Status Active
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 16 b, 24 b, 32 b
Sampling Rate (Per Second) 384k
Data Interface PCM
Voltage Supply Source Analog and Digital
Voltage - Supply 1.65V ~ 3.46V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number PCM5142
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653803-PCM5142PW
Ultra Librarian 3D Model Ultra Librarian PCM5142PW CAD Model

Description

The PCM5142PW is a highly sophisticated audio digital-to-analog converter (DAC) designed by Texas Instruments (TI), renowned for delivering exceptional sound quality and audio performance. This advanced DAC is particularly ideal for professional audio equipment, high-fidelity music systems, and any application where pristine audio reproduction is paramount.

Key Features

  • High-Resolution Audio: The PCM5142PW supports high-resolution audio formats, ensuring detailed and life-like sound reproduction. It can handle up to 32-bit PCM data rates, with sampling frequencies as high as 384 kHz, making it suitable for audiophile-grade applications.
  • Advanced Segment DAC Architecture: Utilizing an advanced segment DAC architecture, this component provides excellent dynamic performance and improved tolerance to clock jitter, which translates into a cleaner, more precise audio output.
  • Integrated DSP: The integrated digital signal processor (DSP) allows for on-chip audio processing, which can be used to implement custom digital filters, dynamic range control, or other audio effects without the need for external processing.
  • Flexible Audio Interface: With a variety of interface options, including I2S, DSD, and TDM, the PCM5142PW offers flexibility for seamless integration into a wide range of audio systems.

Performance and Quality

The PCM5142PW delivers a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), which ensures a pure and clean audio signal. TI's commitment to quality means that this DAC is designed to meet the rigorous demands of premium audio applications.

Design and Integration

Enclosed in a compact 28-pin TSSOP package, the PCM5142PW is designed for easy integration into various electronic designs. Its small footprint allows for use in space-constrained applications while still delivering the full feature set required for high-end audio performance.

Applications

Suitable for a diverse range of applications, the PCM5142PW is an excellent choice for digital audio amplifiers, networked audio systems, soundbars, and more. Its versatility and superior performance make it a go-to solution for designers looking to elevate their audio products to the next level.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6034 $52.8272
19+ $5.4182 $102.9458
29+ $5.2489 $152.2181
40+ $5.0796 $203.1840
51+ $4.9103 $250.4253
69+ $4.4023 $303.7587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess