The AK5383VF-E2 is a high-performance 24-bit analog-to-digital converter (ADC) from AKM Semiconductor. It is designed for professional audio applications requiring exceptional dynamic range and low distortion. This ADC is well-suited for recording studios, digital mixing consoles, and high-end audio interfaces.
Applications:
- Professional audio recording equipment
- Digital mixing consoles
- High-end audio interfaces
- Audio test and measurement equipment
- AV receivers
Features:
- 24-bit resolution
- Sampling rates up to 96 kHz
- High dynamic range (typically 105 dB)
- Low total harmonic distortion plus noise (THD+N)
- Internal anti-aliasing filter
- Differential input
- Small package size
- Low power consumption
Benefits:
- Provides high-quality audio conversion for professional applications.
- Captures subtle nuances in audio signals due to its high dynamic range.
- Ensures accurate audio reproduction with low distortion.
- Simplifies system design with its integrated anti-aliasing filter.
- Reduces noise interference with its differential input.
- Enables compact designs due to its small package size.
- Conserves power, making it suitable for battery-powered devices.
Additional Details:
The AK5383VF-E2 utilizes a delta-sigma modulation technique to achieve its high performance. It includes a digital filter for decimation and filtering of the output signal. The device operates from a single 5V power supply. It features a serial audio interface for easy communication with digital signal processors (DSPs) and other audio processing devices. This ADC is available in a small VQFN package, making it ideal for space-constrained applications.