EN
  • EN
  • DE

PDAC38RF82AAV

Part No PDAC38RF82AAV
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dual-Channel, 14-Bit, 9-GSPS, 1x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package FCBGA
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of DAC Channels 2
RoHS Non-Compliant
Win Source Part Number 1223275-PDAC38RF82AAV
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDAC38RF82AAV CAD Model

Description

The PDAC38RF82AAV from Texas Instruments is a state-of-the-art integrated circuit designed for advanced RF and microwave applications. This product is part of TI's high-performance analog portfolio and is engineered to deliver exceptional performance in signal processing tasks. The PDAC38RF82AAV is a versatile solution ideal for use in a variety of markets, including telecommunications, military, and aerospace applications.

Key Features

  • High-Speed Performance: The PDAC38RF82AAV is designed to operate at very high frequencies, making it suitable for demanding RF applications that require fast processing speeds.
  • High Resolution: With its high-resolution capabilities, this product ensures precise signal conversion and processing, leading to clearer and more accurate outputs.
  • Low Power Consumption: Despite its high-speed performance, the PDAC38RF82AAV is designed to be energy-efficient, minimizing power consumption and heat generation.
  • Robust Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system engineers.
  • Reliability: Manufactured to Texas Instruments' rigorous quality standards, the PDAC38RF82AAV is built for reliability and long-term performance in challenging environments.

Applications

The PDAC38RF82AAV is well-suited for a range of applications, including:

  • Wireless communication systems
  • Radar and satellite communication
  • Test and measurement equipment
  • Electronic warfare systems

Technical Specifications

The PDAC38RF82AAV boasts technical specifications that cater to the needs of high-frequency signal processing:

  • Operating Frequency Range: Specified by manufacturer
  • Resolution: Specified by manufacturer
  • Signal-to-Noise Ratio (SNR): Specified by manufacturer
  • Package Type: Specified by manufacturer

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess