EN
  • EN
  • DE

PLM2903BQPWRQ1

Part No PLM2903BQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Automotive qualified dual differential commodity comparator 8-TSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Height 1.2 mm
Length 3 mm
Number of Pins 8
Thickness 1 mm
Width 4.4 mm
Win Source Part Number 1134109-PLM2903BQPWRQ1
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLM2903BQPWRQ1 CAD Model

Description

The PLM2903BQPWRQ1 is a high-performance automotive-grade quad operational amplifier designed and manufactured by Texas Instruments. This device is specifically engineered to meet the rigorous standards of the automotive industry, providing reliable operation in a wide range of vehicle applications.

Key Features

  • Automotive Qualification: The PLM2903BQPWRQ1 is AEC-Q100 qualified, ensuring that it withstands the harsh conditions typical in automotive environments such as temperature extremes, mechanical shocks, and vibrations.
  • Wide Supply Range: It operates from a single supply voltage ranging from 3V to 36V, or dual supplies of ±1.5V to ±18V, making it versatile for various automotive electrical systems.
  • Low Input Bias Current: The device features a low input bias current, which is crucial for applications requiring high impedance.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, the PLM2903BQPWRQ1 can perform reliably in extreme thermal conditions.
  • Output Short-Circuit Protection: The op-amp includes output short-circuit protection, enhancing its durability and lifespan in the event of a fault condition.

Applications

The PLM2903BQPWRQ1 is suitable for a variety of automotive applications including:

  • Sensor amplification and signal conditioning
  • Audio systems
  • Power supply control
  • Analog filters
  • Motor control circuits

Package and Availability

This quad operational amplifier comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. The PLM2903BQPWRQ1 is available for order and can be sourced directly from Texas Instruments or through authorized distributors. Designers and engineers can take advantage of the available support documentation and tools provided by Texas Instruments to facilitate the integration of this op-amp into their automotive solutions.

With its robust design and versatile features, the PLM2903BQPWRQ1 is a reliable choice for enhancing the performance and efficiency of automotive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess