EN
  • EN
  • DE
  • IT

PS2501-1-A/JT (KK)

Part No PS2501-1-A/JT (KK)
Manufacturer Texas Instruments
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Texas Instruments
Win Source Part Number 352014-PS2501-1-A/JT (KK)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2501-1-A/JT (KK) CAD Model

Description

The PS2501-1-A/JT (KK) is a state-of-the-art product manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital technologies, processors, and microcontrollers.

  • Feature: High-performance optocoupler device designed to provide superior electrical isolation between input and output
  • Use: Crucial in applications where electrical noise and interference can cause problems, such as in industrial control systems, communication equipment, and medical devices
  • Technology: Optocoupler device uses light to transmit electrical signals, allowing for complete electrical isolation
  • Package: Single-channel optocoupler, packaged in a compact 4-pin SOP (Small Outline Package)
  • Footprint: Small footprint makes it ideal for use in space-constrained applications
  • Isolation Voltage: High isolation voltage (5000 Vrms), ensuring robust protection against electrical noise and transients
  • Supply Voltage Range: Operates over a wide supply voltage range
  • Current Transfer Ratio (CTR): High CTR, which ensures efficient signal transmission
  • Response: High-speed response, making it suitable for applications that require fast signal switching
  • Reliability: Designed for high reliability and longevity
  • Materials: Constructed with high-quality materials and manufactured using advanced semiconductor technologies, ensuring a long operational life and consistent performance
  • Compliance: RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability
  • Summary: High-performance, compact, and reliable optocoupler device
  • Offers: Superior electrical isolation, high-speed response, and high CTR
  • Ideal for: A wide range of applications
  • Commitment: Exemplifies Texas Instruments' commitment to innovation, quality, and environmental sustainability
  • Solution: Reliable and efficient solution for your isolation needs

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 6SOIC / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 5-Pin SOIC T/R
Lowest to $0.5996
Broadcom Limited
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT / Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R
Lowest to $0.2292
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANS 4-MINI-FLAT
Lowest to $0.3447
Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 8DIPGW
Lowest to $0.6710
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP Tube / OPTOISOLATOR 3.75KV TRANS 8-DIP
Lowest to $4.8087
Broadcom Limited
OPTOISOLTR 3.75KV TRANS 8-DIP GW
Lowest to $1.5725
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R / OPTOISOLATOR 5KV TRANSISTOR 4SMD
Lowest to $0.3506
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess