EN
  • EN
  • DE

PSN74LVC1G3157DTBR

Part No PSN74LVC1G3157DTBR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834306-PSN74LVC1G3157DTBR
Ultra Librarian 3D Model Ultra Librarian PSN74LVC1G3157DTBR CAD Model

Description

The PSN74LVC1G3157DTBR from Texas Instruments is a high-performance, single-pole, double-throw analog switch designed for use in a wide range of applications. This versatile component is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Wide Operating Voltage Range: The device supports a broad voltage range from 1.65V to 5.5V, making it suitable for various operating conditions and compatible with many logic levels.
  • Low Power Consumption: With its low power consumption, the PSN74LVC1G3157DTBR is ideal for battery-powered and power-sensitive applications.
  • High Speed: The switch offers high-speed switching performance, which is crucial for applications requiring quick signal routing.
  • Low On-State Resistance: The device provides a low on-state resistance, ensuring minimal signal distortion and power loss when the switch is closed.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in to safeguard the device from static damage.

Applications

The PSN74LVC1G3157DTBR is suitable for a variety of applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Portable electronics
  • Test and measurement equipment

Package and Quality

This analog switch comes in a compact SSOP (Shrink Small Outline Package) form factor, designated by the suffix "DTBR", which is ideal for space-constrained applications. The package is designed for surface-mount technology (SMT), enabling efficient assembly and integration into various electronic systems.

Texas Instruments is committed to providing high-quality products, and the PSN74LVC1G3157DTBR is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess