EN
  • EN
  • DE
  • IT

PSR75208BAA4AYZR

Part No PSR75208BAA4AYZR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+/13+
Reference case SMD
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 755733-PSR75208BAA4AYZR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSR75208BAA4AYZR CAD Model

Description

The Texas Instruments PSR75208BAA4AYZR is a state-of-the-art integrated circuit designed for high-performance applications that require efficient power management. This precision-engineered component is part of Texas Instruments' extensive portfolio of semiconductor products known for their reliability and cutting-edge technology.

The PSR75208BAA4AYZR is built to cater to the needs of modern electronic systems, providing a robust solution for power regulation. It is commonly utilized in various applications, including but not limited to, consumer electronics, automotive systems, industrial machinery, and communication devices. Its versatility makes it an ideal choice for designers seeking a single component that can address multiple power management requirements.

This IC features a compact design, which allows for a minimal footprint on printed circuit boards (PCBs), thereby enabling sleeker and more space-efficient product designs. Despite its small size, it does not compromise on performance and offers a high level of integration to minimize the need for external components.

Key specifications of the PSR75208BAA4AYZR include its ability to operate over a wide range of input voltages, providing stable output even under fluctuating power conditions. This ensures that the end devices function reliably in various environments and under different power supply scenarios. Additionally, the component is designed with power efficiency in mind, helping to reduce energy consumption and heat generation within electronic systems.

The PSR75208BAA4AYZR is also designed with safety features that protect against common electrical issues such as overcurrent, overvoltage, and overheating. This not only safeguards the IC itself but also extends the longevity and reliability of the entire system it powers.

In conclusion, the Texas Instruments PSR75208BAA4AYZR is a high-quality power management IC that offers a blend of compactness, efficiency, and reliability. It is an excellent choice for designers and engineers looking to enhance the performance and durability of their electronic products.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess