EN
  • EN
  • DE

PT24M554D

Part No PT24M554D
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 282903-PT24M554D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT24M554D CAD Model

Description

The PT24M554D is an innovative and high-performance product from Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Product Type: Microcontroller Unit (MCU)
  • Design Goal: deliver high performance and low power consumption
  • Application Industries: automotive, industrial, consumer electronics, and telecommunications
  • Key Feature: highly efficient architecture
  • Advantage: maximizes processing power while minimizing energy consumption
  • Suitability: excellent choice for battery-powered devices
  • Peripherals: multiple communication interfaces, memory options, and input/output capabilities
  • Functionality: handle data communication, controlling motors, or managing sensors
  • Ease of Use: comes with a comprehensive set of development tools
  • Included Tools: software libraries, hardware debugging tools, and a real-time operating system (RTOS)
  • Reliability: built to the highest standards
  • Operating Conditions: designed to operate under a wide range of conditions
  • Performance Consistency: deliver consistent performance over its lifetime
  • Choice Consideration: a reliable choice for critical applications where failure is not an option

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess