EN
  • EN
  • DE

PT4243N

Part No PT4243N
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 10W / Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT4240 (10W)
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 36V
Voltage - Output 1 5V
Current - Output (Max) 2A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 84%
Mounting Type Through Hole
Package / Case 10-SIP Module
Size / Dimension 2.00" L x 0.48" W x 1.02" H (50.8mm x 12.2mm x 25.9mm)
Base Product Number PT4243
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657637-PT4243N
Ultra Librarian 3D Model Ultra Librarian PT4243N CAD Model

Description

Introducing the PT4243N Power Module from Texas Instruments

The PT4243N is a state-of-the-art power module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This power module is part of TI's extensive portfolio of power management integrated circuits, and it is engineered to cater to a wide array of applications, particularly in the industrial and telecommunications sectors.

The PT4243N is a highly efficient, isolated DC-DC converter that provides a fixed output voltage with an input voltage range that makes it versatile for various uses. Its compact size and ease of use are complemented by its robust feature set, which includes over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable performance under diverse operating conditions.

Key Features:

  • Isolated Output: The PT4243N offers galvanic isolation between input and output, which is essential for applications requiring electrical isolation for safety and noise reduction.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility across different applications.
  • High Efficiency: With its advanced design, the PT4243N achieves high efficiency, which minimizes heat generation and enhances system reliability.
  • Compact Footprint: Its small form factor is ideal for space-constrained applications, enabling designers to save valuable board space.

The PT4243N also features a wide operating temperature range, making it suitable for harsh environments. Its installation is simplified with through-hole mounting, which is compatible with standard PCB manufacturing processes.

Whether you are designing power supplies for industrial automation, telecommunications equipment, or other sophisticated electronics, the PT4243N from Texas Instruments offers the performance, reliability, and quality that engineers have come to expect from a leading semiconductor manufacturer.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1614 $56.3228
5+ $23.1068 $115.5340
7+ $22.3847 $156.6929
10+ $21.6626 $216.6260
12+ $20.9405 $251.2860
16+ $18.7742 $300.3872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess