EN
  • EN
  • DE

177720-2

Part No 177720-2
Manufacturer TE Connectivity
Catalog Terminals
Description CONN RCPT HSG 0.312 3POS BLACK / 3 Position Housing Connector Female, Receptacle Black 0.312" (7.92mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Housings, Boots
Mfr TE Connectivity AMP Connectors
Series Mark II
Package Bulk
Style Housing
Terminal Type Quick Connect, Disconnect
Gender Female, Receptacle
Terminal Size 0.312" (7.92mm)
Number of Positions 3
Stacking Direction Multiple
For Use With/Related Products 0.312" (7.92mm) Quick Connects, Flag
Mounting Type Free Hanging (In-Line)
Color Black
Material Nylon
Note Contacts Not Included
Base Product Number 177720
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names 2266-177720-2
Standard Package 1,000
Win Source Part Number 1034982-177720-2
Ultra Librarian 3D Model Ultra Librarian 177720-2 CAD Model

Description

The TE Connectivity AMP Connectors Mark II Series Female Receptacle Housing is a black-colored housing designed for use with 0.312" (7.92mm) Quick Connects, Flag.

  • Positions: 3
  • Material: Nylon
  • Terminal Type: Quick Connect and Disconnect
  • Terminal Size: 0.312" (7.92mm)
  • Stacking Direction: Multiple
  • Mounting Type: Free-Hanging (In-Line)
  • Package: Bulk
  • Contacts: Not Included
  • Alternative Parts: 640250-3, 1445022-3, 3-640426-3, 501330-0300, 501939-0300, and 03-12-1036177720-2
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

TE Connectivity
Ring Tongue Terminals - insulation Restricting(Continued) | CONN RING CIRC 18AWG #8 CRIMP
Lowest to $0.9841
Panduit Corp
CONN RING CIRC 10-12AWG #1/4 / Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Lowest to $1.1310
TE Connectivity
CONN RCPT HSG 0.25 1POS BLACK
Lowest to $0.0722
Panduit Corp
CONN TERM RECT RING 4-6MM #M6 / Ring Terminal Connector M6 Stud Flat Sided, Tubular (Battery Lugs) 4.0 ~ 6.0mm² Crimp
Need more? Email Us
Panduit Corp
CONN INLINE TAP 250 MCM 6 AWG / Terminal Inline, Tap Connector Screw 250MCM (kcmil) - 6 AWG Clear
Need more? Email Us
Molex, LLC
CONN QC TAB 10-12AWG 0.250 CRIMP
Lowest to $0.5850
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292
Panduit Corp
CONN SPADE TERM 10-12AWG #1/4 / 1/4 Stud Spade Terminal Connector Crimp 10-14 AWG
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3858 $57.8700
365+ $0.3166 $115.5590
565+ $0.3067 $173.2855
780+ $0.2968 $231.5040
1,010+ $0.2869 $289.7690
1,350+ $0.2573 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess