EN
  • EN
  • DE

PT5024M

Part No PT5024M
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components
Description POSITIVE INPUT/NEGATIVE OUTPUT INTEGRATED SWITCHING REGULATOR | DC DC CONVERTER -12V 0.5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 4.75V
Voltage - Input (Maximum) 7V
Voltage - Output 1 -12V
Current - Output (Maximum) 500mA
Applications ITE (Commercial)
Temperature Range - Operating -20°C ~ 85°C
Efficiency 75%
Mounting Style Through Hole
Manufacturer Package 3-SIP Module
Family Part Number PT5024
Manufacturer Pack Quantity 35
MSL Level 1 (Unlimited)
Win Source Part Number 062148-PT5024M
Popularity Medium
Supply and Demand Status Limited
Quantity per package 35
Ultra Librarian 3D Model Ultra Librarian PT5024M CAD Model

Description

The PT5024M is a high-performance integrated circuit (IC) module manufactured by Texas Instruments, a renowned leader in semiconductor solutions.

  • GPTDescription: This cutting-edge product is designed to deliver superior functionality and reliability for a broad range of applications.
  • GPTDescription: The PT5024M is a part of Texas Instruments' extensive portfolio of power management ICs that offer a combination of high efficiency, low standby power, and high AC input voltage.
  • GPTDescription: These features make it suitable for a wide variety of applications, including but not limited to, industrial systems, communication equipment, enterprise solutions, and personal electronics.
  • GPTDescription: The PT5024M is a switch-mode voltage regulator module, which is primarily designed to convert a higher input voltage into a lower, stable output voltage.
  • GPTDescription: It operates over a wide input voltage range and delivers a high output current, providing a versatile solution for a multitude of power supply requirements.
  • GPTDescription: The module is equipped with advanced features like over-temperature and over-current protection, enhancing the safety and reliability of the product.
  • GPTDescription: It also offers adjustable output voltage, allowing users to customize the voltage according to their specific needs.
  • GPTDescription: The PT5024M also supports high switching frequency, which helps in reducing the size of the external components, thus saving PCB space and cost.
  • GPTDescription: One of the key advantages of the PT5024M is its high efficiency, which leads to less power loss and reduced heat generation.
  • GPTDescription: This attribute is particularly beneficial for applications that require a compact size and low thermal footprint.
  • GPTDescription: The PT5024M is housed in a compact, surface-mount package, which is designed for easy assembly and space-saving.
  • GPTDescription: Its robust construction ensures long-lasting performance even in harsh operating conditions.
  • GPTDescription: In summary, the PT5024M from Texas Instruments is a highly efficient, reliable, and versatile power management solution.
  • GPTDescription: Its advanced features and high performance make it an ideal choice for a variety of applications, from industrial systems to personal electronics.
  • GPTDescription: With Texas Instruments' reputation for quality and innovation, the PT5024M stands as a testament to the company's commitment to providing state-of-the-art semiconductor solutions.

You May Also Be Interested in

TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Omron
Lowest to $1.0478
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Omron
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess