EN
  • EN
  • DE

PT5103H

Part No PT5103H
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 3W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input
Manufacturer Texas Instruments
Series PT5100
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 3-SIP Module
Family Name PT5103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930968-PT5103H
Ultra Librarian 3D Model Ultra Librarian PT5103H CAD Model

Description

Product Overview: Texas Instruments PT5103H

The Texas Instruments PT5103H is a high-performance, positive fixed-voltage integrated-circuit voltage regulator designed for use in a wide range of applications. This regulator module is part of TI's PT5100 series, renowned for their reliability and efficiency. The PT5103H is specifically engineered to meet the needs of high-power systems that require a stable and precise voltage supply.

Key Features

  • Output Voltage: The PT5103H provides a fixed output voltage, which ensures a stable and consistent power supply for sensitive electronic components.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency across a wide range of operating conditions, which helps to minimize power loss and heat generation.
  • Thermal Protection: The device includes built-in thermal protection features that shut down the regulator in the event of excessive heat, preventing damage to the module and the connected components.
  • Wide Input Voltage Range: It can operate with a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.
  • Easy Integration: The PT5103H comes in a compact, easy-to-mount package, facilitating its integration into a wide array of electronic systems without requiring significant board space.

Applications

The PT5103H is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Computer and server systems
  • Networking hardware

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PT5103H is no exception. This regulator is manufactured to the highest standards to ensure it meets TI's stringent quality control measures. Customers can rely on the PT5103H for a dependable and long-lasting power management solution.

Support and Resources

For technical support, reference designs, and additional resources, customers can access a wealth of information on the Texas Instruments website. TI provides comprehensive documentation, including datasheets, application notes, and design tools to assist engineers in implementing the PT5103H in their projects effectively.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess