EN
  • EN
  • DE

PT5404N

Part No PT5404N
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.8V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 5.5A 3.1V - 5.5V Input
Manufacturer Texas Instruments
Series Excalibur™ PT5400
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 5-SIP Module
Family Name PT5404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -PT5404N-NDR, PT5404N-NDR
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930975-PT5404N
Ultra Librarian 3D Model Ultra Librarian PT5404N CAD Model

Description

The PT5404N is a highly integrated power module from the renowned semiconductor manufacturer, Texas Instruments (TI). This innovative product is designed to deliver exceptional performance and reliability for a wide range of applications. The PT5404N is part of TI's extensive portfolio of power management solutions that cater to the growing demand for efficient and compact power modules.

Key Features

  • High Efficiency: The PT5404N boasts a high level of efficiency, which helps to reduce thermal issues and extends the life of the product.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet their specific requirements, providing flexibility across different applications.
  • Integrated Inductor: With an integrated inductor, the PT5404N simplifies design complexity and helps in reducing the overall system footprint.
  • Wide Input Voltage Range: The module is designed to operate over a broad input voltage range, accommodating various supply levels and ensuring consistent performance.

Applications

The PT5404N is suited for a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Portable Devices

Product Specifications

Parameter Value
Input Voltage Range 10.8V to 13.2V
Output Voltage Range Adjustable
Efficiency Up to 90%
Operating Temperature -40°C to 85°C

With its robust feature set and TI's commitment to quality, the PT5404N is an excellent choice for designers looking to enhance power efficiency and reliability in their systems. For more information on the PT5404N, visit the Texas Instruments website.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess