The PT6302N is a highly integrated, high-performance power module from Texas Instruments, designed to offer a compact and efficient power solution for a variety of applications. This step-down integrated switch power module is part of TI's PT6300 series, renowned for their ease of use and robust performance.
Key Features
- Adjustable Output Voltage: The PT6302N allows users to adjust the output voltage as per their requirements, offering excellent flexibility for different system voltages.
- High Efficiency: With an integrated switch, the module provides high efficiency, which is crucial for maintaining thermal performance and reliability in systems.
- Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for a variety of supply voltages and ensuring compatibility with diverse applications.
- Thermal Protection: The built-in over-temperature protection safeguards the module from damage due to excessive heat, enhancing its longevity and reliability.
- Output Enable Pin: The inclusion of an output enable pin allows for better control over the power sequence of the system.
Applications
The PT6302N is versatile enough to be used in a multitude of applications, including but not limited to:
- Telecommunications Equipment
- Industrial Systems
- Computing Devices
- Networking Infrastructure
Technical Specifications
| Parameter |
Value |
| Output Voltage (Adjustable) |
1.5V to 3.5V |
| Input Voltage Range |
9V to 40V |
| Output Current |
Up to 3A |
| Efficiency |
Up to 90% |
| Operating Temperature Range |
-40°C to +85°C |
For engineers and designers looking for a reliable and efficient power solution, the PT6302N from Texas Instruments provides a ready-to-use option that minimizes design time and accelerates product development.