EN
  • EN
  • DE

PT6911N

Part No PT6911N
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 12 Watt 5V/3.3V Input Plus to Minus Voltage Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series Excalibur PT6910
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 -4.4 ~ -1.4 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Operating Temperature Range 0°C ~ 85°C
Efficiency 67%
Mounting Style Through Hole
Package 23-SIP Module
Size 2.58" L x 0.67" W x 1.02" H (65.5mm x 17.0mm x 25.9mm)
Win Source Part Number 1240406-PT6911N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PT6911
Introduction Date November 30, 2000
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PT6911N CAD Model

Description

The PT6911N is a high-performance, integrated power solution module from Texas Instruments, designed to provide a reliable and efficient power supply. This module is part of the PT6911 series, which is known for its ease of use and flexibility, making it an ideal choice for a variety of applications, including telecommunications, computing, and industrial systems.

Key Features:

  • Integrated Power Solution: The PT6911N combines a power MOSFET and a PWM controller in a single package, simplifying the design and reducing the component count on the PCB.
  • High Efficiency: With its advanced design, the PT6911N achieves high efficiency, which helps in reducing the thermal footprint and improving system reliability.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing designers with the flexibility to use the module in various scenarios.
  • Wide Input Voltage Range: The module operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance across different environments.
  • Thermal Protection: The PT6911N includes over-temperature protection, safeguarding the module and the system from damage due to excessive heat.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the module and the load in the event of a short circuit or an overload condition.

Applications:

  • Telecommunications Equipment
  • Networking Hardware
  • Servers and Storage Systems
  • Industrial Control Systems

The PT6911N is designed for easy implementation and is available in a space-saving package, making it particularly suitable for compact systems where space is at a premium. With its robust feature set and proven reliability, the PT6911N from Texas Instruments is a smart choice for designers looking to enhance power efficiency and performance in their next project.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess