EN
  • EN
  • DE

PT79SR112V

Part No PT79SR112V
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output -12V - - 1.5A -16V - -30V Input
Manufacturer Texas Instruments
Series PT79SR100
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 3-SIP Module
Family Name PT79SR1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -PT79SR112V-ND, PT79SR112V-NDR, -PT79SR112V-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931025-PT79SR112V
Ultra Librarian 3D Model Ultra Librarian PT79SR112V CAD Model

Description

The PT79SR112V is a state-of-the-art voltage regulator module designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This compact, high-performance component is engineered to meet the stringent requirements of today's sophisticated electronic devices and systems.

Key Features and Benefits

  • High Efficiency: The PT79SR112V boasts an impressive efficiency rating, ensuring minimal power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic components.
  • Adjustable Output Voltage: This versatile regulator offers an adjustable output voltage feature, providing flexibility for use in a wide range of applications and allowing designers to tailor the output to their specific needs.
  • Compact Size: With its small footprint, the PT79SR112V is ideal for use in space-constrained applications, allowing for more efficient use of printed circuit board (PCB) real estate.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, ensuring safe operation under varying load conditions and enhancing the product's reliability.
  • Wide Input Voltage Range: The module is designed to accommodate a broad range of input voltages, making it suitable for diverse power supply configurations and ensuring compatibility with a variety of input sources.

Applications

The PT79SR112V is an ideal choice for a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Computer servers and data storage devices

Quality and Reliability

As with all Texas Instruments products, the PT79SR112V is manufactured to the highest quality standards. Rigorous testing and quality control measures are in place to ensure that each unit meets TI's stringent reliability criteria, providing peace of mind for designers and manufacturers who demand the best in their power management solutions.

Technical Support and Resources

Texas Instruments provides comprehensive technical support and resources for the PT79SR112V, including detailed datasheets, application notes, and design tools. Customers can access these resources through the Texas Instruments website or by contacting their support team, ensuring that assistance is readily available for a smooth design-in process.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess