EN
  • EN
  • DE

PTEA420033N2AD

Part No PTEA420033N2AD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description CONV DC-DC 48VIN 20A 3.3V HRZ TH / Module DC-DC 48VIN 1-OUT 3.3V 20A 66W 8-Pin DIP Module Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTEA420033
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Current - Output (Maximum) 20A
Power (Watts) 66W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 89%
Mounting Style Through Hole
Package 8-DIP Module, 1/8 Brick
Dimension 2.22" L x 0.90" W x 0.52" H (56.4mm x 22.9mm x 13.2mm)
Win Source Part Number 792698-PTEA420033N2AD
Popularity Medium
Supply and Demand Status Limited
Family Name PTEA
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PTEA420033N2AD CAD Model

Description

The PTEA420033N2AD is a highly efficient, advanced technology module from Texas Instruments, designed to meet the power management requirements of modern electronic devices. This module is part of Texas Instruments' portfolio of power management solutions that aim to optimize performance, extend battery life, and reduce the overall size of power supply systems.

Key Features

  • High Efficiency: The PTEA420033N2AD is engineered for maximum power efficiency, which helps in reducing heat generation and improving system reliability.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, making it ideal for portable and compact devices.
  • Advanced Control: With sophisticated control features, this module provides excellent regulation and fast transient response, ensuring stable power delivery to sensitive components.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and making it versatile for multiple applications.
  • Thermal Management: The device incorporates thermal protection features that safeguard it against overheating, thus maintaining performance and longevity.

Applications

The PTEA420033N2AD is suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Enterprise networking systems
  • Industrial controls and automation
  • Test and measurement devices
  • Portable consumer electronics

Technical Specifications

Parameter Value
Input Voltage Range Specified by the datasheet
Output Voltage Adjustable to the needs of the application
Output Current Up to the maximum supported by the module
Efficiency High efficiency at full and partial loads
Protection Features Overvoltage, overcurrent, and thermal protection

The PTEA420033N2AD from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to create sophisticated power management systems.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess