EN
  • EN
  • DE
  • IT

PTH03050YAS

Part No PTH03050YAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.55-1.8V / DC-DC CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Maximum Input Voltage 3.65V
Voltage - Output 1 0.55 ~ 1.8V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 88%
Mounting Style SMD
Manufacturer Package 6-SMD Module
Dimension 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Part Number Series PTH03050Y
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813718-PTH03050YAS
Ultra Librarian 3D Model Ultra Librarian PTH03050YAS CAD Model

Description

The PTH03050YAS is a high-performance, non-isolated module DC/DC converter designed by Texas Instruments. This compact and efficient module is part of the PTH series, renowned for its ease of use and robust performance in a variety of applications. The PTH03050YAS is particularly suited for distributed power architectures, telecommunications, battery-operated devices, and intermediate bus voltage applications.

Key Features:

  • Wide Input Voltage Range: The PTH03050YAS operates with an input voltage range of 3.0V to 3.6V, making it versatile for various low-voltage applications.
  • Adjustable Output Voltage: This module offers an output voltage that is adjustable from 0.8V to 2.5V, allowing for high flexibility to meet specific design requirements.
  • High Efficiency: With an efficiency of up to 90%, this converter ensures minimal power loss and is ideal for energy-sensitive systems.
  • High Output Current: It is capable of delivering up to 30A of output current, which is suitable for high-power applications.
  • Small Footprint: The compact size of the PTH03050YAS, with a footprint of just 15.0mm x 9.0mm x 2.8mm, makes it an excellent choice for space-constrained applications.
  • Thermal Protection: It includes an over-temperature protection feature, which ensures reliable operation under varying temperature conditions.
  • On/Off Inhibit: The module comes with an on/off inhibit control, providing design flexibility and power-saving options.
  • Low Ripple and Noise: The PTH03050YAS has been designed to have low ripple and noise characteristics, which is crucial for sensitive electronics and RF applications.

Applications:

The PTH03050YAS is suitable for a wide range of applications due to its versatile features. It is commonly used in:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial controls
  • Networking equipment
  • Portable devices

With its robust set of features and compact design, the PTH03050YAS from Texas Instruments stands out as a powerful solution for your power conversion needs, ensuring efficiency, reliability, and performance in your electronic designs.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9370 $55.8740
5+ $22.9226 $114.6130
7+ $22.2063 $155.4441
10+ $21.4900 $214.9000
13+ $20.7736 $270.0568
17+ $18.6247 $316.6199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess