EN
  • EN
  • DE

PTH03060YAS

Part No PTH03060YAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.55-1.8V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH03060Y
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 3.65V
Voltage - Output 1 0.55 ~ 1.8V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 86%
Mounting Type Surface Mount
Package / Case 10-SMD Module
Size / Dimension 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Base Product Number PTH03
Standard Package 36 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 657879-PTH03060YAS
Ultra Librarian 3D Model Ultra Librarian PTH03060YAS CAD Model

Description

The PTH03060YAS is a high-performance, non-isolated module from Texas Instruments, designed to meet a wide range of power requirements for various applications. This power module is part of the PTH series, known for its exceptional efficiency and reliability. It is a perfect solution for designers looking for a compact power supply option without compromising on performance.

Key Features

  • Wide Input Voltage Range: The PTH03060YAS operates over an input voltage range of 2.95 V to 3.65 V, making it versatile for various applications that require a 3.3 V nominal input voltage.
  • Adjustable Output Voltage: This module provides an adjustable output voltage range from 0.8 V to 2.5 V, allowing users to tailor the voltage to their specific needs.
  • High Output Current: With the capability to deliver up to 6 A of output current, the PTH03060YAS is suitable for powering high-current devices.
  • Efficiency: The module boasts a high efficiency, which can reach up to 90%, reducing power loss and heat generation.
  • Power Density: The PTH03060YAS offers a high power density due to its small footprint, making it ideal for space-constrained applications.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of advanced packaging and integration technologies.

Applications

The PTH03060YAS is suitable for a broad array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Server and storage systems
  • Industrial equipment
  • Test and measurement devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and the PTH03060YAS is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a variety of conditions. Moreover, the product is RoHS compliant, reflecting TI's dedication to environmental responsibility.

For detailed specifications, technical documents, and support, visit the Texas Instruments website or contact their support team. The PTH03060YAS is not just a power module; it's a reliable foundation for powering your next innovation.

You May Also Be Interested in

Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3421 $64.6842
4+ $26.5371 $106.1484
6+ $25.7078 $154.2468
9+ $24.8785 $223.9065
11+ $24.0492 $264.5412
14+ $21.5614 $301.8596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess