EN
  • EN
  • DE

PTH08T220WAST

Part No PTH08T220WAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MODULE PIP 16A 14VIN ADJ 11SMD / Module DC-DC 1-OUT 0.69V to 5.5V 16A 11-Pin SMD Module T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH08T220W
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 14V
Voltage - Output 1 0.69 ~ 5.5 V
Current - Output (Maximum) 16A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 11-SMD Module
Dimension 0.87" L x 0.75" W x 0.36" H (22.1mm x 19.1mm x 9.1mm)
Win Source Part Number 792710-PTH08T220WAST
Popularity Medium
Supply and Demand Status Limited
Family Name PTH08T220W
Introduction Date October 01, 2005
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PTH08T220WAST CAD Model

Description

Introducing the PTH08T220WAST from Texas Instruments

The PTH08T220WAST is a state-of-the-art power module from Texas Instruments, designed to offer exceptional performance in a compact form factor. This advanced module is part of TI's extensive range of power management solutions, tailored to meet the demands of a variety of applications including telecommunications, computing, and industrial systems.

At the heart of the PTH08T220WAST is a highly efficient, non-isolated power converter that operates over an input voltage range of 4.5V to 14V. This flexibility allows the module to be used in a wide array of power systems without the need for additional components, simplifying design and reducing overall system cost.

The module boasts an impressive adjustable output voltage range of 0.7V to 5.5V, which can deliver up to 16A of output current. This makes the PTH08T220WAST an excellent choice for powering the latest generation of microprocessors, FPGAs, and other digital ICs that require precise and reliable voltage levels.

One of the key features of the PTH08T220WAST is its Auto-Track™ sequencing capability. This technology simplifies system voltage sequencing requirements, which is critical for powering up complex digital systems in the proper order to ensure functionality and reliability. Additionally, the module provides features such as overcurrent protection, overtemperature protection, and under voltage lockout, which contribute to the overall robustness of the power solution.

The PTH08T220WAST comes in a thermally efficient package with a low profile and small footprint, measuring just 15.0mm x 9.0mm x 2.8mm. This compact size, combined with its excellent power density, makes it an ideal choice for space-constrained applications. The module's innovative design also ensures enhanced thermal performance, allowing it to operate reliably over a wide temperature range.

For engineers looking for a high-performance, easy-to-use power solution, the PTH08T220WAST from Texas Instruments is an excellent option. With its advanced features, high efficiency, and small size, it helps to accelerate the design process, reduce development costs, and bring products to market faster.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3749 $74.7498
4+ $30.6666 $122.6664
6+ $29.7082 $178.2492
7+ $28.7499 $201.2493
9+ $27.7916 $250.1244
13+ $24.9166 $323.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess