EN
  • EN
  • DE

PTH08T241WAZ

Part No PTH08T241WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 10-A, 4.5-V to 14-V INPUT, NON-ISOLATED, WIDE-OUTPUT, ADJUSTABLE POWER MODULE WITH TURBOTRANS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH08T241W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 14V
Voltage - Output 1 0.69 ~ 5.5 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 11-SMD Module
Size 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm)
Win Source Part Number 1240615-PTH08T241WAZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH08T241
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH08T241WAZ CAD Model

Description

The PTH08T241WAZ is a high-performance, adjustable non-isolated module from Texas Instruments that offers an exceptional power density and efficiency for a wide range of applications. This powerful module is part of the highly reputable Texas Instruments' portfolio of Point-of-Load (POL) converters designed to meet the demanding performance requirements of today's advanced electronic systems.

Key Features

  • Wide Input Voltage Range: The PTH08T241WAZ operates with an input voltage range of 4.5V to 14V, making it versatile for various applications and ensuring compatibility with a broad range of power supplies.
  • High Output Current: This module can deliver up to 10A of output current, catering to high-power applications that require a reliable and consistent power supply.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.69V to 5.5V, allowing precise voltage regulation tailored to the specific needs of the load.
  • High Efficiency: With an efficiency rating of up to 96%, the PTH08T241WAZ ensures minimal power loss, which is crucial for maintaining system performance and reliability while reducing thermal challenges.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, featuring an integrated heat sink that aids in heat dissipation and maintains optimal operating temperatures.
  • Pre-Bias Startup: The PTH08T241WAZ supports pre-bias startup, ensuring that the output voltage rises smoothly and safely when power is applied to a pre-biased load.
  • Auto-Track™ Sequencing: Texas Instruments' Auto-Track™ sequencing technology simplifies supply voltage sequencing in multi-rail systems, allowing the PTH08T241WAZ to track other supply voltages during power-up and power-down.

Applications

The PTH08T241WAZ is suitable for a wide range of applications including, but not limited to:

  • Telecommunications Equipment
  • Computing Systems
  • Storage Systems
  • Networking Hardware
  • Industrial Equipment

Quality and Reliability

As with all Texas Instruments products, the PTH08T241WAZ is manufactured to the highest quality standards, ensuring robustness and reliability for long-term use. It is designed to meet stringent industry specifications, making it a reliable choice for critical system applications where consistent performance is a must.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.2756 $90.5512
3+ $37.1492 $111.4476
5+ $35.9883 $179.9415
6+ $34.8274 $208.9644
8+ $33.6665 $269.3320
10+ $30.1838 $301.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess