EN
  • EN
  • DE

PTLC6C5716QDAPRQ1

Part No PTLC6C5716QDAPRQ1
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Automotive 16 Channel Full Diagnostics Constant Current RGB LED Driver 38-HTSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 38
RoHS Non-Compliant
Win Source Part Number 992851-PTLC6C5716QDAPRQ1
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTLC6C5716QDAPRQ1 CAD Model

Description

Texas Instruments PTLC6C5716QDAPRQ1 Automotive Hex Level Shifter

The Texas Instruments PTLC6C5716QDAPRQ1 is an advanced hex level shifter designed specifically for automotive applications. This high-quality component is engineered to facilitate reliable voltage level translation, which is essential for interfacing devices operating at different voltage levels within automotive electronic systems.

Key Features:

  • Wide Voltage Range: The PTLC6C5716QDAPRQ1 supports a broad range of input and output voltage levels, making it versatile for various automotive circuit designs.
  • High-Speed Operation: This level shifter is capable of high-speed signal processing, ensuring minimal propagation delay and efficient data transmission.
  • Robust ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against the harsh electrical environments found in automotive applications.
  • Automotive Qualified: As a part of Texas Instruments' automotive product portfolio, this device meets stringent automotive industry standards, including AEC-Q100 qualification.
  • Temperature Resilience: The PTLC6C5716QDAPRQ1 is designed to operate reliably over a wide temperature range, which is critical for automotive electronics exposed to extreme conditions.
  • Compact Packaging: Its small form factor allows for integration into space-constrained automotive systems without compromising performance.

Applications:

The PTLC6C5716QDAPRQ1 is ideal for a variety of automotive applications, including:

  • Body Control Modules
  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Control Units
  • Instrument Cluster Interfaces

With its robust design and high functionality, the Texas Instruments PTLC6C5716QDAPRQ1 hex level shifter is a critical component for modern automotive systems, ensuring seamless communication between devices and contributing to the overall safety and efficiency of the vehicle.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2376 $51.8016
38+ $2.6565 $100.9470
59+ $2.5735 $151.8365
81+ $2.4905 $201.7305
104+ $2.4075 $250.3800
139+ $2.1584 $300.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess