EN
  • EN
  • DE
  • IT

PTN78060WAS

Part No PTN78060WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-12.6V / Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 3A 7V - 36V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTN78060W
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 7V
Voltage - Input (Max) 36V
Voltage - Output 1 2.5 ~ 12.6V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 94%
Mounting Type Surface Mount
Package / Case 7-SMD Module
Size / Dimension 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm)
Base Product Number PTN78060
Standard Package 36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1352029-PTN78060WAS
Ultra Librarian 3D Model Ultra Librarian PTN78060WAS CAD Model

Description

The PTN78060WAS from Texas Instruments is a high-performance, adjustable step-down integrated switching regulator that offers the flexibility and efficiency required for today's power supply designs. This regulator is part of the PTN78060 series, known for its wide-input voltage range, making it suitable for a variety of applications, from industrial to telecommunications and beyond.

Key Features:

  • Wide Input Voltage Range: The PTN78060WAS operates over an input voltage range of 7V to 36V, making it versatile for use in systems with varying power levels.
  • Adjustable Output Voltage: The output voltage can be set from 2.5V to 12.6V with a simple external resistor divider, providing design flexibility to power a wide range of devices.
  • High Efficiency: With an efficiency up to 96%, this regulator ensures minimal power loss and heat generation, enhancing system reliability and performance.
  • Integrated Switch: The device includes an integrated 3-A switch, which reduces external component count and simplifies design.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the regulator and the end application from potential damage due to excessive temperature or current conditions.
  • Wide Operating Temperature Range: The PTN78060WAS is designed to operate over a temperature range of -40°C to 85°C, suitable for harsh environments.
  • Small Footprint: The compact size of the module is ideal for space-constrained applications.

Applications:

The PTN78060WAS is a versatile component that can be used in a wide array of applications. Its robust feature set makes it ideal for:

  • Telecommunications Equipment
  • Industrial Systems
  • Networking Equipment
  • Portable Devices
  • Point of Load Power Supplies

Conclusion:

With its wide input voltage range, high efficiency, and adjustable output voltage, the PTN78060WAS from Texas Instruments stands out as a powerful solution for modern power supply requirements. The integration of protective features and its suitability for a wide range of operating conditions makes it a reliable choice for designers looking to optimize their power systems with minimal design complexity.

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 150W
Need more? Email Us
AIMTEC
DC DC CONVERTER 5V 1W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 5V 60W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 75W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 5V 20W
Lowest to $8.3126
Vicor Corporation
DC DC CONVERTER 28V 150W
Lowest to $607.2733

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.3305 $62.3305
3+ $51.1430 $153.4290
4+ $49.5448 $198.1792
5+ $47.9465 $239.7325
7+ $46.3483 $324.4381
9+ $41.5537 $373.9833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,358 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess