EN
  • EN
  • DE
  • IT

CSD17578Q3A

Part No CSD17578Q3A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 20A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 20A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 7.3mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 1.9V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 22.2 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1590 pF @ 15 V
Power Dissipation (Max) 3.2W (Ta), 37W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-VSONP (3x3.3)
Package / Case 8-PowerVDFN
Base Product Number CSD17578
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580835-CSD17578Q3A
Ultra Librarian 3D Model Ultra Librarian CSD17578Q3A CAD Model

Description

Overview of Texas Instruments CSD17578Q3A N-Channel MOSFET

The Texas Instruments CSD17578Q3A is a state-of-the-art N-Channel MOSFET that is designed to deliver high efficiency and power density in various applications. This MOSFET is part of the NexFET™ product line, which is renowned for its advanced power management technology, making it an ideal choice for engineers looking to optimize their power systems.

Key Features

  • Low On-Resistance: The CSD17578Q3A features a low on-resistance (R<sub>DS(on)) of just 2.9 mΩ at V<sub>GS = 10V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100A, this MOSFET can handle high current applications with ease.
  • Thermal Management: The device is encapsulated in a SON 5mm x 6mm plastic package which is designed for optimal thermal performance, ensuring reliability even under high power operation.
  • Ultra-Low Q<sub>g and Q<sub>sw: The MOSFET boasts an ultra-low gate charge and switch charge, which reduces switching losses and is beneficial for high-frequency applications.

Applications

The CSD17578Q3A is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Load switches
  • Hot-swap circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CSD17578Q3A is no exception. It is designed to meet the rigorous standards required in industrial and automotive applications, ensuring a reliable performance in the most demanding conditions.

Environmental Considerations

As part of Texas Instruments' green initiative, the CSD17578Q3A is RoHS compliant and free from environmentally harmful substances. This commitment to environmental sustainability is crucial for companies looking to reduce their ecological footprint while maintaining high-performance standards.

Overall, the CSD17578Q3A from Texas Instruments represents a perfect blend of efficiency, reliability, and environmental consciousness, making it a top choice for designers and engineers focused on creating the next generation of power-efficient solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5283 $58.1130
230+ $0.4948 $113.8040
355+ $0.4781 $169.7255
505+ $0.4448 $224.6240
655+ $0.4280 $280.3400
820+ $0.4113 $337.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,864 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess