EN
  • EN
  • DE

PTPS92200D1DDCR

Part No PTPS92200D1DDCR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description 4-V to 30-V input voltage, 1.5-A output current, synchronous buck LED driver with dimming options 6-SOT-23-THIN -40...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.1 mm
Length 2.9 mm
Number of Pins 6
Thickness 870 µm
Width 1.6 mm
Win Source Part Number 981167-PTPS92200D1DDCR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS92200D1DDCR CAD Model

Description

Introducing the PTPS92200D1DDCR Voltage Regulator from Texas Instruments

The PTPS92200D1DDCR is a cutting-edge voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is part of TI's extensive power management portfolio and is engineered to provide precise voltage control and power efficiency in a variety of electronic applications.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power supply requirements and ensuring compatibility with a multitude of applications.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet the specific needs of their circuit, providing flexibility and precision in power regulation.
  • High Efficiency: TI's PTPS92200D1DDCR is designed for maximum power efficiency, which helps to reduce energy consumption and heat generation, extending the life of the product it powers.
  • Compact Package: The regulator is offered in a small package, making it an ideal choice for space-constrained applications.
  • Thermal Protection: With built-in thermal shutdown features, the device ensures safe operation by preventing overheating.
  • Current Limit Protection: The current limit feature protects the device and the load from damage due to excessive current.

Applications

The PTPS92200D1DDCR is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive systems
  • Telecommunication equipment
  • Power supply modules

Reliability and Support

TI is renowned for its commitment to quality and reliability, and the PTPS92200D1DDCR is no exception. This voltage regulator is built to meet the high standards of performance and durability that customers expect from Texas Instruments. Additionally, TI provides comprehensive technical support, including datasheets, reference designs, and customer service to assist with any questions or issues that may arise.

In summary, the PTPS92200D1DDCR from Texas Instruments represents a reliable and efficient solution for power regulation needs. Whether for consumer electronics or industrial applications, this voltage regulator is designed to deliver consistent performance, ensuring that your devices operate smoothly and effectively.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2392 $55.7640
100+ $1.0168 $101.6800
155+ $0.9851 $152.6905
210+ $0.9533 $200.1930
275+ $0.9215 $253.4125
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess