EN
  • EN
  • DE

REF1004C-2.5/2K5G4

Part No REF1004C-2.5/2K5G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC / V-Ref Precision 2.5V 20mA 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 793089-REF1004C-2.5/2K5G4
Popularity Medium
Supply and Demand Status Limited
Family Name REF1004
Introduction Date December 01, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF1004C-2.5/2K5G4 CAD Model

Description

The REF1004C-2.5/2K5G4 is a high-precision voltage reference from Texas Instruments, designed to offer a stable and precise reference voltage for various applications. This component is part of the REF1004 series, which is known for its low dropout voltage and excellent temperature stability. The REF1004C-2.5/2K5G4 is specifically designed to provide a 2.5V output, which is a common reference voltage for many analog-to-digital converters, digital-to-analog converters, and other precision circuitry.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, making it suitable for a wide range of applications.
  • Temperature Coefficient: Exhibits an excellent temperature coefficient, ensuring the output voltage remains stable across a broad temperature range.
  • Low Dropout Voltage: Features a low dropout voltage, which allows it to maintain regulation with minimal difference between the input voltage and the output voltage.
  • High Accuracy: Offers high initial accuracy, providing reliable performance for precision applications.
  • Long-Term Stability: Designed for long-term stability, making it ideal for critical applications that demand consistent performance over time.
  • Packaging: Available in a compact and robust packaging, which ensures durability and ease of integration into various circuit designs.

Applications

The REF1004C-2.5/2K5G4 voltage reference is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial control systems
  • Precision power supplies
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REF1004C-2.5/2K5G4 is no exception. It is manufactured using high-quality materials and rigorous testing procedures to ensure it meets the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2500 $58.5000
5+ $24.0000 $120.0000
7+ $23.2500 $162.7500
9+ $22.5000 $202.5000
12+ $21.7500 $261.0000
16+ $19.5000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess