Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 11.4 V to 36 V
Operating Supply Current 1.4mA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 082103-REF102BPG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF102BPG4 CAD Model

Description

The REF102BPG4 is a high-precision voltage reference product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Output Voltage: Fixed 10V output voltage
  • Initial Accuracy: 0.05%
  • Temperature Coefficient: 10 ppm/°C
  • Long-Term Stability: Superior
  • Drift: Low drift of 20ppm/1000 hours @ 125°C
  • Dropout Voltage: Low
  • Supply Voltage Range: Wide, from 12V to 40V
  • Quiescent Current: Low
  • Package: Compact 8-pin PDIP package
  • Thermal Characteristics: Excellent

You May Also Be Interested in

ON Semiconductor
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1503
ECAD model for TLV431ASN1T1G
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1943T-E1-A
STMicroelectronics
IC VREF SHUNT 1.225V SOT23-3
Lowest to $0.5174
ECAD model for TS821AILT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX RF
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX RF
Renesas Electronics America
IC VREF SERIES 0.08% 8SOIC
Lowest to $10.9711
ECAD model for ISL21007CFB825Z-TK
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX5 RF
Texas Instruments
LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 3.3V SOT23-5
Lowest to $17.7273
ECAD model for LM4132AMF-3.3
Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7225
ECAD model for TLVH431BQDBVR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention