EN
  • EN
  • DE

LM4132AMF-3.3

Part No LM4132AMF-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 3.3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 310μVp-p
Parts Input Voltage (V) 3.7V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4132
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199793-LM4132AMF-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Portable Devices, Automotive, Industrial, Power Management, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian LM4132AMF-3.3 CAD Model

Description

The LM4132AMF-3.3 is a precision, low-dropout voltage reference from Texas Instruments, engineered to offer both high accuracy and low temperature coefficient performance. This device is part of the LM4132 series, which is notable for its exceptional stability and reliability, making it an ideal choice for high-end applications where precision is paramount.

Key Features

  • Output Voltage: Fixed at 3.3V, the LM4132AMF-3.3 provides a stable and precise reference voltage for various applications.
  • Accuracy: Boasting an impressive initial accuracy of ±0.1%, this component ensures precise voltage regulation for sensitive electronics.
  • Temperature Coefficient: With a low temperature coefficient of 10ppm/°C, the device maintains its accuracy across a wide range of operating temperatures.
  • Load Regulation: Exhibits excellent load regulation characteristics, making it resilient to changes in load current.
  • Supply Voltage Range: Operates over a broad supply voltage range, accommodating various application requirements.
  • Package: Housed in a small SOT-23 package, the LM4132AMF-3.3 is suitable for space-constrained applications.
  • Series: As part of the LM4132 series, this device benefits from the series' reputation for high-quality voltage references.

Applications

The LM4132AMF-3.3 is versatile and can be used in a wide array of applications. It is particularly well-suited for precision data converters, portable instrumentation, and industrial control systems where a stable reference voltage is critical for accurate measurements and operations. Additionally, its low dropout performance makes it ideal for battery-powered devices, enhancing their efficiency and longevity.

Quality and Support

Texas Instruments is known for its commitment to quality, and the LM4132AMF-3.3 is no exception. Customers can expect robust support, including comprehensive technical documentation, reference designs, and customer service, ensuring seamless integration into their projects.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8265 $53.5710
32+ $3.1397 $100.4704
50+ $3.0415 $152.0750
68+ $2.9434 $200.1512
88+ $2.8453 $250.3864
118+ $2.5510 $301.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess