EN
  • EN
  • DE

REF3233AIDBVTG4

Part No REF3233AIDBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 43μVp-p
Noise - 10Hz to 10kHz 63μVrms
Voltage - Input 3.35 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1091794-REF3233AIDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3233AIDBVTG4 CAD Model

Description

Product Overview: REF3233AIDBVTG4

The REF3233AIDBVTG4 is a high-precision, low-power, series voltage reference from Texas Instruments (TI), designed to maintain excellent stability and accuracy even under varying operating conditions. This device is part of TI's family of voltage references that are ideal for precision data converters and general-purpose applications.

Key Features

  • Output Voltage: The REF3233AIDBVTG4 provides a fixed output voltage of 3.3V, which is suitable for a wide range of applications, including powering analog-to-digital converters (ADCs) or digital-to-analog converters (DACs).
  • High Accuracy: With an initial accuracy of 0.2% (max), the device ensures precise voltage regulation, critical for high-precision applications.
  • Low Temperature Drift: Exhibiting a typical temperature coefficient of 8ppm/°C, the REF3233AIDBVTG4 maintains its performance across a broad temperature range, ensuring reliable operation in varying environmental conditions.
  • Low Dropout Voltage: The device has a low dropout voltage, which enhances its performance in battery-powered applications by allowing it to operate effectively even when the supply voltage is close to the output voltage.
  • Low Power Consumption: With a quiescent current of typically 180 µA, this voltage reference is energy-efficient, making it suitable for portable and battery-operated devices.
  • Small Footprint: The REF3233AIDBVTG4 is available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The REF3233AIDBVTG4 is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial instrumentation
  • Medical devices
  • Portable consumer electronics

Quality and Reliability

TI is known for its commitment to quality and reliability, and the REF3233AIDBVTG4 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term stability and performance.

Overall, the REF3233AIDBVTG4 from Texas Instruments is a reliable choice for engineers and designers who require a stable and precise voltage reference in their applications.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8583 $55.0081
16+ $6.4478 $103.1648
25+ $6.2463 $156.1575
34+ $6.0448 $205.5232
43+ $5.8433 $251.2619
58+ $5.2389 $303.8562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess