EN
  • EN
  • DE

REF3312AIDCKTG4

Part No REF3312AIDCKTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 30mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 35μVp-p
Voltage - Input 1.8 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1091800-REF3312AIDCKTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Sensing & Instrumentation, Medical, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian REF3312AIDCKTG4 CAD Model

Description

The REF3312AIDCKTG4 is a high-precision, low-power, series voltage reference from Texas Instruments (TI), renowned for its stability and accuracy in critical applications. This voltage reference is designed to be versatile and reliable, making it an ideal choice for precision data converters and analog circuits.

Key Features

  • Output Voltage: The REF3312AIDCKTG4 offers a fixed 1.25V output voltage, which is maintained with a high degree of accuracy over temperature and load variations.
  • Low Dropout Voltage: It operates with a very low dropout voltage, ensuring performance remains consistent even with minimal input-to-output differential.
  • High Accuracy: With an initial accuracy of ±0.2% and 50 ppm/°C (max) temperature drift, this device provides precise voltage regulation for demanding applications.
  • Low Power Consumption: It is optimized for battery-powered and energy-efficient systems, drawing only 5 µA (typ) of quiescent current.
  • Stable with Capacitive Loads: The REF3312AIDCKTG4 is designed to be stable without an external capacitor, though it is compatible with capacitive loads up to 10 µF.
  • Small Form Factor: Housed in a compact, 5-pin SC70 package, it is suitable for space-constrained applications.

Applications

The REF3312AIDCKTG4 is commonly used in a variety of applications, including but not limited to:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare devices
  • Industrial instrumentation
  • Automotive control systems
  • Precision analog-to-digital or digital-to-analog converters

Quality and Reliability

TI's REF3312AIDCKTG4 is built to meet the rigorous standards of quality and reliability that customers expect from Texas Instruments. It is designed to perform consistently over a wide range of environmental conditions, ensuring a dependable reference voltage for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6368 $50.9440
170+ $0.5965 $101.4050
265+ $0.5763 $152.7195
375+ $0.5360 $201.0000
485+ $0.5159 $250.2115
610+ $0.4957 $302.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,290 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess