EN
  • EN
  • DE

REF3330AIDCKT

Part No REF3330AIDCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 3.9μA, SC70-3, 30ppm/°C Drift VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 84μVp-p
Voltage - Input 3.2 V ~ 5.5 V
Operating Supply Current 8.5μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 1242329-REF3330AIDCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management
Family Name REF3330
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF3330AIDCKT CAD Model

Description

The REF3330AIDCKT from Texas Instruments is a high-precision, low-power, low-dropout voltage reference. This device is part of TI's family of voltage references that are designed to be robust and reliable for a wide array of applications. The REF3330AIDCKT is particularly well-suited for portable and battery-powered applications where power efficiency is critical.

Key Features:

  • Output Voltage: The REF3330 offers a fixed output voltage of 3.0V, which is ideal for providing a stable reference in 3V systems.
  • High Accuracy: With an initial accuracy of ±0.2%, the device ensures precise voltage reference for critical applications that demand high accuracy.
  • Low Dropout Voltage: The REF3330AIDCKT boasts a low dropout voltage, which allows the reference to remain stable even with a minimal difference between the supply voltage and the output voltage.
  • Low Power Consumption: This voltage reference consumes a very low quiescent current, typically around 4µA, making it an excellent choice for power-sensitive designs.
  • Temperature Drift: The device features a low temperature drift, ensuring that the output voltage remains consistent across a wide temperature range.
  • Small Package: The REF3330AIDCKT comes in a small SC70 package, which is ideal for space-constrained applications.

Applications:

The versatility of the REF3330AIDCKT allows it to be used in a variety of applications, including:

  • Battery-powered equipment
  • Data acquisition systems
  • Portable medical devices
  • Handheld test instruments
  • Industrial and automotive electronics

Quality and Reliability:

Texas Instruments is known for their commitment to quality and the REF3330AIDCKT is no exception. It is built to meet high standards, ensuring reliable performance in demanding environments. Whether you're designing for consumer, industrial, or automotive applications, this voltage reference can help you achieve a stable and precise voltage regulation, contributing to the overall accuracy and efficiency of your system.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4284 $51.4080
285+ $0.3515 $100.1775
445+ $0.3405 $151.5225
610+ $0.3296 $201.0560
785+ $0.3186 $250.1010
1,055+ $0.2856 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,650 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess