EN
  • EN
  • DE

REF3440IDBVR

Part No REF3440IDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.05% SOT-23-6
Manufacturer Texas Instruments
Series REF34xx
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name REF3440
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51526-1, 296-51526-2, REF3440IDBVR-ND, 296-51526-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931937-REF3440IDBVR
Ultra Librarian 3D Model Ultra Librarian REF3440IDBVR CAD Model

Description

Product Overview: REF3440IDBVR from Texas Instruments

The REF3440IDBVR is a high-precision, low-power, series voltage reference from Texas Instruments, designed to maintain accurate voltage regulation across a wide range of operating conditions. This component is a vital part of many electronic systems, providing a stable reference voltage that is essential for the accurate operation of analog-to-digital converters, digital-to-analog converters, and other sensitive electronic circuits.

Featuring a low temperature coefficient and a low dropout voltage, the REF3440IDBVR is an ideal choice for applications that require a stable voltage reference under varying environmental conditions. Its small size and surface-mount package make it suitable for compact, space-constrained designs.

Key Features

  • Output Voltage: The REF3440IDBVR provides a fixed output voltage of 4.096V, which is a common reference voltage for 12-bit and 16-bit converters.
  • High Accuracy: This voltage reference offers an initial accuracy of ±0.1% (max) and a temperature coefficient of 10ppm/°C (max), ensuring reliable performance over its temperature range.
  • Low Power Consumption: With a quiescent current of just 180µA (typical), it is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for a variety of harsh environments.
  • Small Package: The device comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The REF3440IDBVR is versatile and can be used in a range of applications, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare electronics
  • Industrial control systems
  • Automotive systems

With its combination of high accuracy, low power consumption, and compact form factor, the REF3440IDBVR from Texas Instruments is an excellent choice for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5284 $53.4940
80+ $1.2541 $100.3280
125+ $1.2149 $151.8625
175+ $1.1757 $205.7475
220+ $1.1365 $250.0300
295+ $1.0189 $300.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess