EN
  • EN
  • DE

REF4132A25DBVRQ1

Part No REF4132A25DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5  /  Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 15µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 2.55V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number REF4132
Other Names 296-REF4132A25DBVRQ1CT,296-REF4132A25DBVRQ1DKR,296-REF4132A25DBVRQ1TR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250877-REF4132A25DBVRQ1
Ultra Librarian 3D Model Ultra Librarian REF4132A25DBVRQ1 CAD Model

Description

The REF4132A25DBVRQ1 is a high-precision, low-power voltage reference from Texas Instruments, designed to ensure stability and accuracy in a wide array of automotive and industrial applications. This device offers a fixed 2.5V output with an impressive low temperature coefficient, making it an ideal choice for systems that require a stable reference voltage regardless of environmental conditions.

Key Features

  • High Accuracy: The REF4132A25DBVRQ1 boasts an initial accuracy of ±0.1% (max) at 25°C, making it one of the most precise voltage references in its class.
  • Low Temperature Drift: With a temperature coefficient as low as 10ppm/°C, this device ensures minimal deviation across a wide temperature range, maintaining performance from -40°C to +125°C.
  • Low Dropout Voltage: It operates with a very low dropout voltage, ensuring functionality even under conditions of limited headroom above the output voltage.
  • Stable with Capacitive Loads: The REF4132A25DBVRQ1 is designed to be stable with capacitive loads, providing flexibility in various design architectures without compromising on performance.
  • Automotive Qualified: This product is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard, which guarantees reliability under harsh conditions.

Applications

  • Automotive systems
  • Industrial equipment
  • Data acquisition systems
  • High-precision instrumentation
  • Portable and battery-powered devices

Package and Availability

The REF4132A25DBVRQ1 is available in a small SOT-23 package, which is ideal for space-constrained applications. It is also characterized for the extended automotive temperature range, ensuring reliable operation in diverse environments.

For designers and engineers looking for a robust, high-precision voltage reference, the REF4132A25DBVRQ1 from Texas Instruments offers the perfect blend of accuracy, stability, and reliability. Its extensive features make it a versatile component for a myriad of applications that demand the highest level of precision and robustness.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1635 $50.6160
39+ $2.5957 $101.2323
60+ $2.5146 $150.8760
83+ $2.4335 $201.9805
107+ $2.3523 $251.6961
143+ $2.1090 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess