EN
  • EN
  • DE
  • IT

REF5025AID

Part No REF5025AID
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 7.5µVpp/V
Voltage - Input 2.7V ~ 18V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF5025
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659662-REF5025AID
Ultra Librarian 3D Model Ultra Librarian REF5025AID CAD Model

Description

Product Overview: Texas Instruments REF5025AID Precision Voltage Reference

The Texas Instruments REF5025AID is a high-precision voltage reference device, designed to ensure stability and accuracy for the most demanding applications. This voltage reference is part of TI's family of low-noise, very low drift, precision voltage references that are capable of both high initial accuracy and excellent temperature stability.

Key Features

  • Precision Reference Voltage: The REF5025AID offers a stable 2.5V output, making it an ideal choice for 16-bit systems or other high-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters that require a precise reference voltage.
  • Low Noise: With its low noise specifications, this device ensures a clean reference signal, which is crucial for high-resolution data conversion and sensitive applications.
  • High Stability: The device boasts excellent thermal stability with a low temperature coefficient, minimizing voltage variation over a wide temperature range.
  • Low Drift: The REF5025AID features very low drift, enhancing system accuracy over time and temperature changes.
  • Low Dropout Voltage: It operates with a low dropout voltage, allowing for efficient performance even with minimal input-to-output differential.
  • Wide Operating Temperature Range: This device is designed to operate over a broad temperature range, accommodating diverse environmental conditions.

Applications

The REF5025AID is suitable for a variety of high-precision applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Medical and scientific instrumentation
  • Industrial process control
  • Professional audio equipment

Reliability and Packaging

Encased in an 8-pin SOIC package, the REF5025AID is both compact and reliable. Texas Instruments ensures the highest quality standards, making this component a reliable choice for critical system designs where accuracy cannot be compromised.

With its combination of high precision, low noise, and exceptional stability, the Texas Instruments REF5025AID voltage reference is an essential building block for systems requiring the utmost in accuracy and performance.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $27.1575
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.2942
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $388.0598
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7694 $53.0820
70+ $1.4518 $101.6260
110+ $1.4064 $154.7040
150+ $1.3611 $204.1650
195+ $1.3157 $256.5615
255+ $1.1796 $300.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,912 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess