EN
  • EN
  • DE

REF5025SHKQ

Part No REF5025SHKQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8CFP / V-Ref Precision 2.5V 10mA 8-Pin CFPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 7mA
Tolerance ±0.9%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 7.5μVp-p
Voltage - Input 3.25 V ~ 18 V
Operating Supply Current 1.5mA
Operating Temperature Range -55°C ~ 210°C (TA)
Mounting SMD
Package 8-CSOIC (0.220", 5.65mm Width)
Manufacturer Package 8-CFP
Win Source Part Number 793100-REF5025SHKQ
Popularity Medium
Supply and Demand Status Limited
Family Name REF5025
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF5025SHKQ CAD Model

Description

Introducing the REF5025SHKQ Voltage Reference from Texas Instruments

The REF5025SHKQ by Texas Instruments is a high-precision voltage reference, designed to ensure stability and accuracy for the most demanding applications. This device is part of TI's family of low-noise, very low drift, precision voltage references that are capable of providing a fixed voltage output of 2.5V with an impressive level of precision.

Key Features

  • Precision Voltage Output: The REF5025SHKQ offers a stable 2.5V output, making it an ideal choice for high-precision applications.
  • Low Noise Performance: With an emphasis on low noise output, this voltage reference minimizes disturbances in sensitive circuits, providing a clean reference signal.
  • Very Low Temperature Drift: The temperature drift is minimized to ensure consistent performance over a wide range of temperatures, making it suitable for applications that are sensitive to temperature variations.
  • High Accuracy: The device is designed for high accuracy, ensuring that the output voltage remains precise and stable over time and under varying conditions.
  • Long-Term Stability: The REF5025SHKQ demonstrates excellent long-term stability, a crucial feature for applications requiring consistent performance over extended periods.

Applications

The REF5025SHKQ is a versatile component that can be utilized in a variety of applications where precision voltage is critical. These include:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Medical equipment
  • Professional audio equipment
  • Test and measurement systems

With its combination of precision, low noise, and stability, the REF5025SHKQ from Texas Instruments is an excellent choice for engineers and designers seeking a reliable voltage reference for their high-performance circuits. Its robust design ensures that it can meet the stringent requirements of the most sensitive and critical systems, providing a dependable reference voltage that contributes to the overall precision and accuracy of the entire electronic system.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess