EN
  • EN
  • DE
  • IT

REF5045IDGKT

Part No REF5045IDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Low-Noise, Very Low Drift, Precision OLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.7 V ~ 18 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1242366-REF5045IDGKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF5045
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF5045IDGKT CAD Model

Description

Product Overview: REF5045IDGKT from Texas Instruments

The REF5045IDGKT is a high-precision voltage reference from Texas Instruments, known for its stability and accuracy in critical applications. This device is designed to cater to the needs of high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits where a stable reference voltage is crucial for operational accuracy.

Key Features

  • Low Noise Output: The REF5045IDGKT boasts an exceptionally low noise performance of 3 µVPP/V, making it ideal for applications requiring a clean and stable voltage reference.
  • High Accuracy: With an initial accuracy of ±0.05%, this device ensures precise voltage regulation for the most demanding systems.
  • Low Temperature Drift: The temperature drift is as low as 8 ppm/°C, which guarantees a consistent performance over a wide temperature range.
  • Long-Term Stability: Exhibiting excellent long-term stability, the REF5045IDGKT is reliable for sustained use in critical applications.
  • Wide Supply Range: It operates over a broad supply range from 4.75 V to 18 V, providing design flexibility for various power supply conditions.
  • Output Voltage: The fixed output voltage of 4.5 V is suitable for a variety of standard and custom configurations.

Applications

The REF5045IDGKT is versatile and can be used in a range of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Medical instruments
  • Industrial control systems
  • Professional audio equipment
  • Test and measurement equipment

Package and Quality

This voltage reference comes in a small 8-pin MSOP (DGK) package, which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that the REF5045IDGKT meets the stringent requirements of industrial and commercial grade standards, offering robust performance for designers and engineers.

You May Also Be Interested in

Linear Technology
Precision Reference
Lowest to $5.6478
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4638
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $2.0429
Linear Technology
Precision Reference
Lowest to $12.2046

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0871 $66.5226
13+ $9.0972 $118.2636
20+ $8.8128 $176.2560
27+ $8.5286 $230.2722
34+ $8.2443 $280.3062
46+ $7.3914 $340.0044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess