EN
  • EN
  • DE
  • IT

RTL8723BS-VQ-CG

Part No RTL8723BS-VQ-CG
Manufacturer Realtek
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1406+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 756225-RTL8723BS-VQ-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8723BS-VQ-CG CAD Model

Description

The RTL8723BS-VQ-CG is a single-chip 802.11b/g/n Wireless LAN (WLAN) and Bluetooth combo module manufactured by Realtek. This module is designed for providing wireless connectivity in various devices, offering both Wi-Fi and Bluetooth functionalities. It supports multiple operating systems and is suitable for applications requiring both wireless network access and Bluetooth communication.

Applications:

  • Smartphones and tablets: Wireless LAN and Bluetooth connectivity.
  • Laptops and notebooks: Providing Wi-Fi and Bluetooth capabilities.
  • Set-top boxes: Wireless network access and Bluetooth remote control.
  • IoT devices: Wireless communication for sensors and control systems.
  • Gaming consoles: Wireless network access and Bluetooth controller support.

Features:

  • 802.11b/g/n WLAN support: Compatible with various wireless networks.
  • Bluetooth 4.0/4.2/5.0 support: Enables Bluetooth communication with other devices.
  • Single-chip solution: Integrates both Wi-Fi and Bluetooth functionalities.
  • Low power consumption: Extends battery life in portable devices.
  • Small form factor: Suitable for space-constrained applications.

Benefits:

  • Wireless connectivity: Enables network access and Bluetooth communication.
  • Reduced development time: Integrated solution simplifies system design.
  • Improved efficiency: Low power consumption extends battery life.
  • Compact design: Allows for smaller and lighter electronic devices.
  • Cost-effective solution: Integrates multiple functionalities into a single chip.

Technical Specifications:

The RTL8723BS-VQ-CG supports various WLAN security protocols (e.g., WEP, WPA, WPA2). It operates in the 2.4 GHz frequency band for both Wi-Fi and Bluetooth. The module's transmit power and receiver sensitivity are important parameters for determining the communication range and signal quality. The power consumption in different operating modes (e.g., active, idle, sleep) should be considered for power management. The module's dimensions and pinout are critical for PCB layout and integration. The operating temperature range and storage temperature range should be considered for environmental compatibility. The datasheet should be consulted for details on the supported Bluetooth profiles and WLAN standards.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Automotive Interior Lighting
Lowest to $0.1888
Coilcraft
Midi Spring® Air Core Inductors
Lowest to $0.8418
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer with Internal Termination and Fail Safe Input
Lowest to $3.7657
Tyco Electronics
Lowest to $1.2400
Torex Semiconductor Ltd
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.2158 $68.3738
26+ $5.0994 $132.5844
40+ $4.9402 $197.6080
55+ $4.7812 $262.9660
70+ $4.6220 $323.5400
94+ $4.1434 $389.4796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 253 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess