EN
  • EN
  • DE

REG101NA-3.3

Part No REG101NA-3.3
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT23
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 748623-REG101NA-3.3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG101NA-3.3 CAD Model

Description

The REG101NA-3.3 is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to deliver a fixed output of 3.3 volts. This compact and efficient regulator is suitable for a variety of applications, including portable devices, microcontrollers, and other digital electronics that require a stable power supply.

Key Features

  • Fixed Output Voltage: The REG101NA-3.3 provides a steady 3.3V output, which is crucial for sensitive electronic components that require consistent power for optimal performance.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can maintain its output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of the system and allowing for longer battery life in portable applications.
  • High Accuracy: The output voltage is accurate within ±1%, ensuring reliable operation of the connected device.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Thermal and Overcurrent Protection: The REG101NA-3.3 includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system from potential damage due to excessive heat or current.

Applications

This voltage regulator is ideal for a wide range of applications, including but not limited to:

  • Battery-powered equipment
  • Handheld devices
  • Portable media players
  • Microcontroller power supplies
  • Peripheral power supplies

Package and Availability

The REG101NA-3.3 is available in a small 5-pin SOT-23 package, which is suitable for space-constrained applications. Texas Instruments provides this regulator in various packaging options, including large quantity reels for industrial-scale production and smaller quantities for prototyping or small-scale projects.

Support and Resources

For technical support, detailed product specifications, and application notes, customers can visit the Texas Instruments website. Additionally, evaluation modules and design tools are available to assist in the rapid development of systems using the REG101NA-3.3 voltage regulator.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4070 $54.0700
23+ $4.4366 $102.0418
35+ $4.2979 $150.4265
49+ $4.1593 $203.8057
63+ $4.0206 $253.2978
84+ $3.6047 $302.7948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess