EN
  • EN
  • DE

REG101UA-5

Part No REG101UA-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DMOS 100mA Low-Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 5V
Voltage Dropout (Maximum) 0.13V @ 100mA
Output Current 100mA
Operating Supply Current 500μA ~ 650μA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1242382-REG101UA-5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REG101
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REG101UA-5 CAD Model

Description

Introducing the REG101UA-5 Voltage Regulator by Texas Instruments

The REG101UA-5 is a high-performance, low-dropout (LDO) voltage regulator from the reputable semiconductor manufacturer Texas Instruments (TI). This precision device is designed to deliver a stable 5V output with a dropout voltage of just 0.2V at a 100mA load, making it an excellent choice for battery-powered and low-voltage applications where power efficiency is paramount.

With its ability to source up to 500mA of output current, the REG101UA-5 is perfectly suited for a wide range of electronic devices, including portable consumer electronics, handheld instrumentation, and microprocessor or microcontroller-based systems. Its small SOT-23 package ensures a minimal footprint on the PCB, providing a space-saving solution for compact designs.

One of the key features of the REG101UA-5 is its low quiescent current, which significantly extends the battery life of portable devices. Additionally, the regulator is stable with low-ESR capacitors, allowing the use of cost-effective ceramic capacitors at the input and output terminals. This not only reduces the overall bill of materials but also enhances the reliability and performance of the end product.

The device also includes a variety of safety features to protect your application. These include thermal shutdown, which prevents damage from overheating, and current limiting, which guards against short-circuit and overload conditions. The REG101UA-5 also offers a low-noise output, which is crucial for sensitive RF and audio applications.

For designers looking for a voltage regulator that combines high-efficiency, low-noise operation, and a small form factor, the REG101UA-5 from Texas Instruments is an outstanding choice. Its robust design and comprehensive feature set ensure that your product will perform reliably and efficiently, even under challenging conditions.

With the REG101UA-5, you can expect consistent performance and a seamless integration into your power management solutions, backed by the quality and support of Texas Instruments.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess