EN
  • EN
  • DE

REG102GA-2.5/2K5

Part No REG102GA-2.5/2K5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.5V 250MA SOT223-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.27V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 500 µA
Current - Supply (Max) 800 µA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-223-6
Supplier Device Package SOT-223-6
Base Product Number REG102
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISREG102GA-2.5/2K5,2156-REG102GA-2.5/2K5-TITR
Standard Package 2,500
Win Source Part Number 1088000-REG102GA-2.5/2K5
Ultra Librarian 3D Model Ultra Librarian REG102GA-2.5/2K5 CAD Model

Description

Introducing the REG102GA-2.5/2K5 from Texas Instruments

The REG102GA-2.5/2K5 is a high-performance, low-dropout (LDO) voltage regulator that offers the perfect balance between efficiency and precision. Designed and manufactured by Texas Instruments, a leader in semiconductor solutions, this regulator is ideal for a wide range of applications, including but not limited to portable electronics, wireless communication devices, and medical equipment.

With an output voltage of 2.5V, the REG102GA-2.5/2K5 is capable of delivering a continuous output current of up to 250mA. This makes it suitable for powering sensitive analog circuits that require a stable and clean power supply. The device features a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is particularly beneficial for battery-powered applications where maximizing battery life is crucial.

The REG102GA-2.5/2K5 boasts impressive load and line regulation characteristics, maintaining a consistent output despite variations in input voltage or load conditions. Additionally, the regulator has a fast transient response, which is essential for applications where load conditions change rapidly.

Safety and reliability are key aspects of the REG102GA-2.5/2K5's design. It includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the application it powers in the event of abnormal operating conditions. Furthermore, the LDO regulator is stable with low-ESR capacitors, which reduces the likelihood of oscillation and improves noise performance.

The compact SOT-223 package allows for efficient use of board space, making the REG102GA-2.5/2K5 an excellent choice for space-constrained applications. Its robust design ensures consistent performance over a wide temperature range, making it a versatile solution for various environmental conditions.

In summary, the REG102GA-2.5/2K5 from Texas Instruments is a reliable, efficient, and precise voltage regulator that meets the stringent requirements of modern electronic applications. Its combination of low dropout, high accuracy, and protection features make it an indispensable component in the design of high-quality, long-lasting products.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess