EN
  • EN
  • DE

REG102UA-5/2K5

Part No REG102UA-5/2K5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 250MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.27V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 500 µA
Current - Supply (Max) 800 µA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REG102
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names REG102UA-5/2K5G4-ND,296-REG102UA-5/2K5TR,REG102UA-5/2K5G4,-REG102UA-5/2K5G4-NDR,REG102UA-5/2K5-ND,296-29106-6-ND,296-29106-6,296-29106-2-ND,-296-29106-1-ND,296-29106-1-ND,296-29106-1,-REG102UA-5/2K5G4,296-REG102UA-5/2K5DKR,296-29106-2,REG102UA52K5,296-REG102UA-5/2K5CT,-REG102UA,-REG102UA-5/2K5-NDR
Standard Package 2,500
Win Source Part Number 1088002-REG102UA-5/2K5
Ultra Librarian 3D Model Ultra Librarian REG102UA-5/2K5 CAD Model

Description

Introducing the REG102UA-5/2K5 Voltage Regulator from Texas Instruments

The REG102UA-5/2K5 is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This compact and efficient component is designed to deliver a stable 5V output from a varying input voltage range, making it an ideal solution for a wide array of electronic applications requiring a reliable power supply.

Key Features

  • Output Voltage: The REG102UA-5/2K5 provides a fixed output voltage of 5V, which is essential for powering logic circuits, microcontrollers, and other digital systems that require a stable voltage level for optimal performance.
  • Low Dropout: The low dropout voltage allows this regulator to continue providing a stable output even when the input voltage is very close to the output voltage, thus improving efficiency and battery life in portable devices.
  • High Accuracy: With an output voltage accuracy of ±0.5%, this regulator ensures precise voltage delivery, which is critical for sensitive electronic components.
  • Output Current: Capable of delivering an output current of up to 250mA, the REG102UA-5/2K5 is suitable for a range of light to medium power requirements.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, thereby enhancing its reliability and lifespan.
  • Low Noise: This LDO regulator is designed to minimize output noise, making it an excellent choice for noise-sensitive applications such as audio or RF circuits.

Applications

The REG102UA-5/2K5 is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Analog circuits

Package and Availability

Encased in a small SOT-23 package, the REG102UA-5/2K5 occupies minimal board space, making it suitable for compact designs. This product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. As with all Texas Instruments components, the REG102UA-5/2K5 is manufactured to meet the highest quality and performance standards.

For detailed specifications, application notes, and evaluation resources, visit the Texas Instruments website or contact their support team for assistance in integrating the REG102UA-5/2K5 into your next project.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0285 $52.3705
31+ $3.3055 $102.4705
47+ $3.2022 $150.5034
65+ $3.0989 $201.4285
84+ $2.9956 $251.6304
112+ $2.6857 $300.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess