EN
  • EN
  • DE

REG103FA-2.5KTTTG3

Part No REG103FA-2.5KTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 500mA Low-Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.28V @ 500mA
Output Current 500mA
Operating Supply Current 0.7mA ~ 1.3mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1242394-REG103FA-2.5KTTTG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REG103
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REG103FA-2.5KTTTG3 CAD Model

Description

The REG103FA-2.5KTTTG3 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This precision device is engineered to deliver a stable and reliable 2.5V output voltage, making it an ideal power management solution for a wide range of electronic applications.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, suitable for sensitive electronic circuits requiring a consistent power supply.
  • High Accuracy: Offers excellent regulation with a low dropout voltage, ensuring minimal power loss and efficient operation even at low input voltages.
  • Output Current: Capable of delivering up to 500mA of output current, making it suitable for a variety of applications, from microcontrollers to analog devices.
  • Thermal Performance: Features an excellent thermal behavior that allows for stable operation over a wide temperature range.
  • Package: The REG103FA-2.5KTTTG3 comes in a compact SOT-223 package, which is ideal for space-constrained applications.
  • Protection Features: Includes built-in overcurrent and overtemperature protection to safeguard the device and the connected load from potential damage.

Applications

The REG103FA-2.5KTTTG3 is versatile and can be used in various applications including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Power supplies for DSPs, FPGAs, and microprocessors
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REG103FA-2.5KTTTG3 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring long-term reliability and performance. Whether you're designing a new product or looking for a reliable power management component, the REG103FA-2.5KTTTG3 is a choice you can trust.

Ordering Information

For detailed specifications, technical documents, and ordering information, please visit the Texas Instruments website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess