EN
  • EN
  • DE

REG103FA-A

Part No REG103FA-A
Manufacturer Texas Instruments
Description 500mA Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242398-REG103FA-A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REG103FA-A CAD Model

Description

The REG103FA-A, a high-performance 500mA low-dropout (LDO) voltage regulator from Texas Instruments (TI), is designed to provide a stable and reliable power supply in a variety of electronic applications. This regulator offers an impressive array of features that make it an ideal choice for precision voltage regulation tasks.

Key Features

  • High Output Current: The REG103FA-A is capable of delivering up to 500mA of output current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: With a dropout voltage of typically 500mV at full load, this LDO ensures efficient operation even when the supply voltage is close to the output voltage, which is critical for battery-powered applications.
  • Excellent Load and Line Regulation: The device maintains a stable output voltage with minimal deviation in response to changes in load current or supply voltage, ensuring reliable performance.
  • Low Noise: The REG103FA-A offers low output noise, which is crucial for sensitive analog circuits and precision applications.
  • Adjustable Output: Users can set the output voltage from 1.5V to 29V with external resistors, providing flexibility across different applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protections safeguard the device and the load from damage due to excessive heat or current.

Applications

The versatility of the REG103FA-A makes it an excellent choice for a variety of applications, including:

  • Battery-powered equipment
  • Reference voltage sources
  • Portable consumer devices
  • Post-regulation for switching power supplies
  • High-efficiency linear power supplies

Package and Availability

The REG103FA-A is available in a 5-pin SOT-23 package, which is suitable for space-constrained applications. This product is part of TI's extensive portfolio of voltage regulators and is supported by the company's proven track record of quality and reliability. For detailed specifications, application notes, and ordering information, customers can visit the Texas Instruments website or contact their local TI distributor.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess