EN
  • EN
  • DE

REG104FA-5KTTTG3

Part No REG104FA-5KTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.58V @ 1A
Output Current 1A
Operating Supply Current 0.7mA to 1.8mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1091943-REG104FA-5KTTTG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG104FA-5KTTTG3 CAD Model

Description

The REG104FA-5KTTTG3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a continuous 1A of output current with a minimal voltage drop. This LDO regulator is an ideal choice for sensitive electronic applications that require a stable and clean power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is suitable for a wide range of digital and analog circuits.
  • High Accuracy: With an output voltage accuracy of ±1%, the REG104FA-5KTTTG3 ensures precise voltage delivery for critical applications.
  • Low Dropout: The low dropout voltage characteristic allows the regulator to maintain output regulation with a very small difference between the input and output voltages, improving efficiency.
  • High Output Current: Capable of supplying up to 1A of continuous output current, this regulator can support a variety of power-hungry devices.
  • Thermal Protection: The REG104FA-5KTTTG3 includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Fast Transient Response: The device is optimized for a fast transient response, which is essential for applications with rapidly changing loads.
  • Stable with Low-ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, leading to improved performance and reliability.

Applications

The versatility of the REG104FA-5KTTTG3 makes it suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Peripheral power supplies (e.g., sensors, converters)
  • Post-regulation for switching power supplies

Package and Quality

The Texas Instruments REG104FA-5KTTTG3 is available in a compact SOT-223 package, which is conducive to space-constrained applications. The device is also characterized for operation from –40°C to +125°C, ensuring reliable performance across a wide temperature range. With Texas Instruments' commitment to quality, this LDO voltage regulator is a dependable choice for engineers and designers looking for a stable power solution.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess