EN
  • EN
  • DE

REG104FA-AKTTT

Part No REG104FA-AKTTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DMOS 1A Low-Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 1.295V
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.48V @ 1A
Output Current 1A
Operating Supply Current 0.7mA ~ 1.8mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1242419-REG104FA-AKTTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REG104
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian REG104FA-AKTTT CAD Model

Description

Introducing the REG104FA-AKTTT Voltage Regulator from Texas Instruments

The REG104FA-AKTTT is a high-performance, low-dropout (LDO) voltage regulator designed to provide precise voltage control and efficient power management in a wide range of electronic applications. Manufactured by the renowned Texas Instruments, this component is engineered to meet the stringent requirements of modern electronic devices, ensuring reliability and stability in your power supply design.

Key Features

  • Output Voltage: The REG104FA-AKTTT offers a fixed output voltage, providing a stable and regulated power supply to your circuits.
  • High Efficiency: With its low-dropout design, the regulator operates with a minimal difference between the input and output voltage, reducing power loss and improving efficiency.
  • Output Current: Capable of delivering up to 1A of continuous output current, this regulator can power a wide range of components, from sensitive analog circuits to digital interfaces.
  • Thermal Protection: Built-in thermal shutdown functionality ensures that the device operates within safe temperature limits, protecting your circuit from overheating.
  • Low Noise: The REG104FA-AKTTT is optimized for low-noise operation, making it an ideal choice for sensitive applications such as audio or RF circuits.
  • Fast Transient Response: The device is designed to quickly respond to changes in load, maintaining stable output voltage even under dynamic conditions.
  • Package: Available in a compact package, the regulator is suitable for space-constrained applications.

Applications

The versatility of the REG104FA-AKTTT makes it suitable for a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor/ microcontroller power supplies
  • Linear power supplies
  • Analog and digital signal processing

With its robust design and reliable performance, the REG104FA-AKTTT from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products. Whether you're developing consumer electronics, industrial systems, or high-precision instruments, this voltage regulator will ensure that your devices operate at their best, with consistent power delivery and protection against the rigors of everyday use.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess