EN
  • EN
  • DE

REG711EA-2.5/2K5

Part No REG711EA-2.5/2K5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 2.5V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 50mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091996-REG711EA-2.5/2K5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG711EA-2.5/2K5 CAD Model

Description

Product Overview: REG711EA-2.5/2K5

The REG711EA-2.5/2K5 is a state-of-the-art, switchable, buck-boost voltage regulator from the renowned semiconductor manufacturer Texas Instruments. This compact and efficient device is designed to manage power in a wide array of electronic applications, ensuring a stable and reliable voltage supply.

Key Features

  • Output Voltage: The REG711EA-2.5/2K5 provides a fixed output voltage of 2.5V, which is crucial for consistent performance in sensitive electronic circuits.
  • Package Type: It comes in an ultra-small 8-pin MSOP (Micro Small Outline Package), which is ideal for space-constrained applications.
  • Efficiency: The regulator offers high efficiency, which is essential for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Switching Frequency: It operates at a 1MHz switching frequency, allowing for smaller external components and a more compact overall design.
  • Low Shutdown Current: The device features a low shutdown current of less than 1µA, significantly reducing power consumption when the device is turned off.

Applications

The REG711EA-2.5/2K5 is versatile and can be used in a variety of applications, including but not limited to:

  • Handheld devices
  • Portable media players
  • Wireless peripherals
  • GPS units
  • Medical instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REG711EA-2.5/2K5 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can handle the demands of both consumer and industrial applications.

Ordering Information

The product is available in tape and reel packaging, making it suitable for automated assembly processes. The "2K5" suffix indicates a quantity of 2500 devices per reel, facilitating bulk purchasing for large-scale production needs.

Support and Resources

For further information, including detailed specifications, application notes, and evaluation modules, customers can visit the Texas Instruments website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess